EN
  • EN
  • DE

ADR433ARZ

Part No ADR433ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 30mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.75μVp-p
Voltage - Input 5 V to 18 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118557-ADR433ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR433ARZ CAD Model

Description

Introducing the ADR433ARZ Voltage Reference from Analog Devices Inc.

The ADR433ARZ is a precision, low noise, low drift voltage reference from Analog Devices Inc., a company renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This component is part of their ADR43x series, which are known for providing a stable and reliable reference voltage for various applications.

Key Features of the ADR433ARZ

  • Precision Voltage: The ADR433ARZ offers a precise 3.0 V output, which is essential for critical applications that demand accuracy.
  • Low Noise: With a low noise output, this voltage reference ensures clean and stable signals, making it ideal for high-performance analog-to-digital conversions and sensitive applications.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 6 ppm/°C, which allows for consistent performance over a wide temperature range.
  • Long-Term Stability: It features superb long-term stability, ensuring that the voltage reference does not drift significantly over time.
  • Wide Operating Range: The ADR433ARZ operates over a wide supply range of 4.5 V to 18 V, providing flexibility in various system designs.
  • Trimming and Calibration: The device includes a trim terminal that allows for fine-tuning of the output voltage for precise calibration in the end application.
  • Package Options: It is available in an 8-lead SOIC package, which is suitable for surface mount technology and is widely used in electronic circuits.

Applications

The ADR433ARZ is an ideal choice for high-precision applications such as:

  • Data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Battery-powered devices
  • Portable instrumentation

With its combination of high accuracy, low noise, and stability, the ADR433ARZ voltage reference from Analog Devices Inc. is an excellent choice for engineers and designers looking to improve the performance of their electronic systems. Its robust feature set ensures reliable operation in a wide range of applications, maintaining precision and stability throughout the life of the product.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9620 $55.8480
9+ $11.4560 $103.1040
14+ $11.0980 $155.3720
19+ $10.7400 $204.0600
25+ $10.3820 $259.5500
33+ $9.3080 $307.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 982 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess