EN
  • EN
  • DE

ADR433BR

Part No ADR433BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR433
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558821-ADR433BR
Ultra Librarian 3D Model Ultra Librarian ADR433BR CAD Model

Description

The ADR433BR is a precision 3.0 V micropower, low dropout voltage reference from Analog Devices Inc., which is a renowned leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This voltage reference part is characterized by its high accuracy, stability, and low noise, making it an ideal choice for precision data converters and various high-end instrumentation.

Key Features

  • Output Voltage: The ADR433BR provides a stable and precise 3.0 V output, which is crucial for maintaining the accuracy of analog-to-digital and digital-to-analog conversions in sensitive applications.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 10 ppm/°C (max), this device ensures reliable performance over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows this voltage reference to maintain output regulation with minimal input-to-output differential, which is particularly beneficial in battery-operated devices where power efficiency is paramount.
  • Low Noise: Emitting a low 15 μV p-p (0.1 Hz to 10 Hz) noise level, the ADR433BR is suitable for high-end audio and precision measurement instruments where noise can significantly affect performance.
  • Long-Term Stability: Offering an impressive long-term stability of 50 ppm typical after 1,000 hours, this component is designed for applications requiring a consistent performance over time.
  • Wide Operating Range: The device operates efficiently within a wide supply range of 3.2 V to 18 V, making it versatile for various circuit designs.

Applications

The ADR433BR is particularly well-suited for high-resolution conversion applications and is commonly found in:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial automation and process control
  • Battery-powered devices and portable equipment

Conclusion

As one of the flagship products from Analog Devices Inc., the ADR433BR stands out for its exceptional performance and reliability in critical applications. Its combination of high precision, low noise, and stability under varying conditions makes it a preferred choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5075 $71.0150
4+ $29.1344 $116.5376
6+ $28.2239 $169.3434
8+ $27.3135 $218.5080
10+ $26.4030 $264.0300
13+ $23.6717 $307.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess