EN
  • EN
  • DE

ADR445BRZ-REEL7

Part No ADR445BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR445BRZ-REEL7-ND, ADR445BRZ-REEL7CT, ADR445BRZ-REEL7TR, ADR445BRZ-REEL7DKR, ADR445BRZREEL7
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910772-ADR445BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR445BRZ-REEL7 CAD Model

Description

Product Overview: ADR445BRZ-REEL7 from Analog Devices Inc.

The ADR445BRZ-REEL7 is a high-precision, low-noise voltage reference from the renowned manufacturer Analog Devices Inc. This product is part of their series of XFET® voltage references that offer a unique combination of features making them ideal for high-end applications where precision is paramount.

Key Features

  • Output Voltage: The ADR445BRZ-REEL7 provides a stable and precise output voltage of 5.0 V, which is essential for ensuring the accuracy and consistency of the system it is used in.
  • Low Noise Performance: With an exceptionally low noise level of just 1.0 µV p-p/V, this voltage reference ensures minimal signal disturbance, which is crucial for sensitive electronics and precision instrumentation.
  • High Accuracy: The initial output accuracy is impressive at ±0.1% which allows for reliable performance in critical applications.
  • Temperature Coefficient: It features a low temperature coefficient of 3 ppm/°C, which means the output voltage remains stable across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Supply Range: The ADR445BRZ-REEL7 operates over a wide supply range of 7 V to 18 V, providing flexibility in different circuit designs and applications.
  • Package: It is available in an 8-lead SOIC package, which is suitable for surface mount technology and is widely used in the electronics industry.
  • Long-Term Stability: The device also offers excellent long-term stability, making it a reliable choice for systems that require prolonged periods of operation without recalibration.

Applications

The ADR445BRZ-REEL7 is perfect for high-performance applications such as precision data acquisition systems, high-resolution converters, battery-powered and portable instruments, and medical and industrial equipment. Its ability to maintain a stable reference voltage under various conditions makes it an indispensable component in systems that demand the highest level of accuracy and reliability.

Ordering Information

This voltage reference is supplied in tape and reel form, indicated by the 'REEL7' suffix in its product code, which facilitates automated pick-and-place manufacturing processes, making it suitable for high-volume production environments.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7382 $53.2146
7+ $14.5545 $101.8815
11+ $14.0996 $155.0956
15+ $13.6448 $204.6720
19+ $13.1900 $250.6100
26+ $11.8255 $307.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess