EN
  • EN
  • DE

ADR540BRTZ-REEL7

Part No ADR540BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Shunt Mode Voltage References / V-Ref Precision 4.096V 15mA Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 173388-ADR540BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADR540
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR540BRTZ-REEL7 CAD Model

Description

Product Overview: ADR540BRTZ-REEL7

The ADR540BRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of Analog Devices' ADR54xx series, known for its stability and accuracy in providing a fixed voltage reference for various applications.

Key Features

  • Output Voltage: The ADR540BRTZ-REEL7 provides a precise output voltage of 4.096V, which is ideal for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance in critical applications where precision is paramount.
  • Low Temperature Coefficient: The device offers excellent temperature stability, with a low temperature coefficient (tempco) that minimizes voltage variations across a wide temperature range.
  • Wide Operating Range: It can operate across a broad supply voltage range, accommodating various system requirements without compromising performance.
  • Low Dropout Voltage: The ADR540BRTZ-REEL7 features a low dropout voltage, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Package Type: This product comes in a compact SOT-23 package, allowing for efficient space utilization on printed circuit boards (PCBs).
  • Supply Reel: It is supplied in a 7-inch reel format (REEL7), facilitating automated assembly processes and efficient inventory management for high-volume production needs.

Applications

The ADR540BRTZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical devices
  • Battery-powered and portable equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR540BRTZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in demanding environments.

In summary, the ADR540BRTZ-REEL7 from Analog Devices Inc. is a superior voltage reference solution that combines precision, stability, and versatility, making it an excellent choice for designers seeking a reliable voltage reference source for their electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2335 $64.9340
9+ $13.3195 $119.8755
14+ $12.9037 $180.6518
19+ $12.4879 $237.2701
24+ $12.0709 $289.7016
33+ $10.8224 $357.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess