EN
  • EN
  • DE

ADR550ART-REEL7

Part No ADR550ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Shunt Mode Voltage References / V-Ref Precision 5V 15mA Automotive 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 173389-ADR550ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADR550
Introduction Date October 16, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR550ART-REEL7 CAD Model

Description

Introducing the ADR550ART-REEL7 Voltage Reference from Analog Devices Inc.

The ADR550ART-REEL7 is a high precision, low power voltage reference component from the renowned manufacturer Analog Devices Inc. This state-of-the-art product offers a stable and accurate reference voltage, making it an essential building block in precision measurement and control systems. Its compact design and robust performance make it suitable for a wide range of applications including data converters, portable instrumentation, and medical devices.

Key Features

  • Precision Voltage: The ADR550ART-REEL7 provides a precise 5.0V output, ensuring high accuracy in your applications.
  • Low Power Consumption: Designed for energy-efficient operations, it consumes a minimal amount of power, making it ideal for battery-powered devices.
  • High Stability: It offers excellent temperature stability and low output noise, contributing to reliable performance under varying conditions.
  • Wide Operating Temperature Range: This component operates effectively across a broad temperature range, accommodating diverse environmental requirements.
  • Compact Packaging: Available in a small-footprint SOT-23 package, the ADR550ART-REEL7 saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the ADR550ART-REEL7 makes it an ideal choice for numerous applications. It is extensively used in precision data systems like ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which require a stable reference voltage for accurate conversions. Additionally, its low power consumption makes it a preferred option for portable and battery-operated devices. In the medical field, the ADR550ART-REEL7 is often found in critical monitoring equipment where precision is paramount.

Reliability and Quality Assurance

Analog Devices Inc. is known for its commitment to quality and reliability. The ADR550ART-REEL7 is manufactured with the highest standards, ensuring that each component meets stringent performance criteria. With its robust design and proven track record, this voltage reference is a reliable choice for designers and engineers seeking to enhance the precision of their electronic systems.

Overall, the ADR550ART-REEL7 from Analog Devices Inc. represents a blend of performance, reliability, and innovation, making it a top selection for professionals in need of a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,947 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess