EN
  • EN
  • DE

ADRF5027BCCZN

Part No ADRF5027BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20LGA / RF Switch IC VSAT SPDT 50Ohm 20-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Bulk
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 44GHz
Isolation 43dB
Insertion Loss 3.8dB
Test Frequency 44GHz
P1dB 26dBm
IIP3 54dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 20-WFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Base Product Number ADRF5027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADRF5027BCCZN,ADRF5027BCCZN-ND,-2735-ADRF5027BCCZN
Standard Package 1
Win Source Part Number 1027797-ADRF5027BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5027BCCZN CAD Model

Description

ADRF5027BCCZN - High-Performance RF Switch by Analog Devices Inc.

The ADRF5027BCCZN is a cutting-edge RF switch brought to you by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for demanding applications requiring high linearity, robust performance, and wide frequency range. It is a perfect fit for systems in the aerospace, defense, and telecommunications sectors, as well as for test equipment and automated test equipment (ATE) applications.

The ADRF5027BCCZN operates over a broad frequency range from 9 kHz to 44 GHz, making it highly versatile for a variety of RF signal routing needs. It features a reflective SPDT (Single-Pole, Double-Throw) configuration, offering users the flexibility to switch between two output ports from a single input. The switch is controlled via a single positive voltage control input, simplifying the interface and reducing the complexity of the control circuitry.

This RF switch boasts exceptional performance characteristics, including low insertion loss and high isolation, which are critical for maintaining signal integrity in high-frequency applications. The ADRF5027BCCZN also offers impressive linearity, with high input power handling capability, ensuring minimal distortion even at elevated power levels. Its fast switching speed allows for rapid signal routing, which is essential in applications where timing and response are critical.

Encased in a compact 3 mm x 3 mm LGA package, the ADRF5027BCCZN is designed to occupy minimal board space while delivering maximum performance. It is fabricated using a silicon process that ensures high reliability and repeatability, characteristics synonymous with Analog Devices' products.

The ADRF5027BCCZN also features an extended temperature range, making it suitable for operation in harsh environments. Its robust design is complemented by ESD protection, safeguarding the device from electrostatic discharge events during handling and operation.

In summary, the ADRF5027BCCZN from Analog Devices Inc. is an exceptional RF switch solution that offers a combination of performance, reliability, and versatility. It is an ideal choice for engineers looking to enhance their RF signal routing capabilities in high-frequency applications.

You May Also Be Interested in

Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess