EN
  • EN
  • DE

HMC547ALC3

Part No HMC547ALC3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 28GHz
Isolation 34dB
Insertion Loss 2.4dB
Test Frequency 28GHz
P1dB 23dBm
IIP3 46dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC547ALC3-ND,1127-3604-ND,505-HMC547ALC3,1127-3604,-2735-HMC547ALC3
Standard Package 1
Win Source Part Number 1000293-HMC547ALC3
Ultra Librarian 3D Model Ultra Librarian HMC547ALC3 CAD Model

Description

The HMC547ALC3 from Analog Devices Inc. is a high-performance, single-pole, six-throw (SP6T) non-reflective switch designed for microwave and millimeter-wave applications. This device is a part of the Hittite Microwave product family, known for its exceptional quality and performance in RF and microwave components.

Key Features:

  • Frequency Range: The HMC547ALC3 operates over a broad frequency range from DC to 40 GHz, making it versatile for a wide array of applications including electronic warfare, test equipment, and satellite communications.
  • Insertion Loss: It features low insertion loss, typically 2.6 dB at 26 GHz, ensuring minimal signal attenuation when switching between paths.
  • Isolation: High isolation between channels, typically 45 dB at 26 GHz, helps to prevent signal leakage and maintains signal integrity across the different switch states.
  • Switching Speed: The device boasts a fast switching speed of 25 ns, which is critical for time-sensitive applications where rapid signal routing is required.
  • Control Voltage: With a +5V control voltage, the HMC547ALC3 is compatible with standard logic levels, simplifying the integration into various systems.
  • Package: It comes in a compact, 3x3 mm, ceramic QFN package that is suitable for surface-mount technology (SMT), allowing for efficient use of board space in dense circuit designs.

Applications:

The HMC547ALC3 is ideal for use in:

  • Microwave Radio & VSAT
  • Military & Space
  • Fiber Optics & Broadband Telecom
  • Test Instrumentation
  • Electronic Warfare

Conclusion:

The HMC547ALC3 from Analog Devices Inc. stands out as a reliable and high-performing SP6T non-reflective switch suitable for a variety of demanding RF and microwave applications. Its broad frequency range, low insertion loss, high isolation, and fast switching speed make it a versatile choice for designers seeking to optimize their RF signal routing with minimal performance trade-offs.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess