EN
  • EN
  • DE

ADV3002XSTZ-RL

Part No ADV3002XSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC SWITCH HDMI/DVI 4:1 80LQFP / 4:1 HDMI/DVI Switch with Equalization, Buffers and EDID Replication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Win Source Part Number 768272-ADV3002XSTZ-RL
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV3002XSTZ-RL CAD Model

Description

Product Overview: ADV3002XSTZ-RL from Analog Devices Inc.

The ADV3002XSTZ-RL is a high-performance, 4-input, 2-output HDMI/DVI switch designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is engineered to meet the needs of advanced multimedia applications, providing seamless switching between multiple HDMI/DVI sources to two displays. It is ideal for use in home theater systems, professional AV setups, and any environment where high-definition content distribution is essential.

The ADV3002XSTZ-RL supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices. It is capable of transmitting high-bandwidth digital content, including 1080p video and high-resolution audio formats, without any degradation in signal quality. This switch also includes HDCP 1.3 support, providing secure content management and preventing unauthorized copying of digital audio and video content.

Featuring a compact LQFP (Low-profile Quad Flat Package) surface-mount package, the ADV3002XSTZ-RL is designed for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic devices, such as digital set-top boxes, DVD players, Blu-ray players, and gaming consoles. Additionally, the switch's low power consumption makes it an energy-efficient choice for modern electronic systems.

The device is equipped with advanced features such as automatic input cable equalization, which compensates for signal degradation over long cable runs. This ensures that the highest quality video and audio are maintained regardless of the distance between the source and the switch. Moreover, the ADV3002XSTZ-RL comes with an easy-to-use interface, allowing for straightforward installation and operation.

In summary, the ADV3002XSTZ-RL from Analog Devices Inc. is a versatile and reliable solution for high-definition signal switching. Its support for the latest HDMI standards, coupled with robust HDCP compliance and low-power operation, makes it an excellent choice for manufacturers and end-users looking to enhance their multimedia systems with cutting-edge technology.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess