EN
  • EN
  • DE

LT1965EDD-1.8#TRPBF

Part No LT1965EDD-1.8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT1965
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878539-LT1965EDD-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965EDD-1.8#TRPBF CAD Model

Description

Product Overview: LT1965EDD-1.8#TRPBF from Analog Devices Inc.

The LT1965EDD-1.8#TRPBF is a high-performance, low dropout linear regulator (LDO) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LDO is designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for precision voltage regulation in a variety of applications. With its advanced design, the LT1965 series offers excellent stability and power supply rejection ratio (PSRR), ensuring reliable performance even in the most demanding conditions.

This particular model comes in a compact DFN (Dual Flat No-lead) package, which is well-suited for space-constrained applications. The small form factor of the DFN package allows for efficient use of board space without compromising thermal performance, making it an excellent choice for portable and miniaturized electronics.

The LT1965EDD-1.8#TRPBF boasts a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages. This feature is particularly beneficial when dealing with battery-powered devices where maximizing the usage of available power is crucial. The device is capable of delivering up to 1.1A of continuous output current, making it suitable for powering a wide range of ICs and microprocessors.

Additional features of this LDO include over-temperature and over-current protection, which safeguard the device and the downstream components from damage due to abnormal operating conditions. The LT1965EDD-1.8#TRPBF also offers low noise performance, which is critical for sensitive RF and audio applications where clean power is essential.

For design flexibility, this LDO provides adjustable current limit and the ability to operate with ceramic output capacitors, which are known for their small size and reliability. The product is also characterized by its fast transient response, ensuring that the output voltage remains stable with rapid changes in load.

In summary, the LT1965EDD-1.8#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for precise voltage regulation, combining low dropout performance, robust protection features, and compact packaging. It is an excellent choice for engineers looking to enhance the performance and longevity of their electronic designs.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8811 $56.4330
65+ $1.5435 $100.3275
105+ $1.4952 $156.9960
140+ $1.4470 $202.5800
180+ $1.3988 $251.7840
240+ $1.2541 $300.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess