EN
  • EN
  • DE

ADRF6780-EVALZ

Part No ADRF6780-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR ADRF6780 / ADRF6780 series Upconverter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 5.9GHz ~ 23.6GHz
For Use With/Related Products ADRF6780
Supplied Contents Board(s)
Base Product Number ADRF6780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8543.70.9860
Other Names -2735-ADRF6780-EVALZ,505-ADRF6780-EVALZ,ADRF6780-EVALZ-ND
Standard Package 1
Win Source Part Number 1184819-ADRF6780-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADRF6780-EVALZ CAD Model

Description

ADRF6780-EVALZ Evaluation Board by Analog Devices Inc.

The ADRF6780-EVALZ from Analog Devices Inc. is a state-of-the-art evaluation board designed for the ADRF6780, a highly integrated microwave upconverter. Aimed at simplifying the design process for RF and microwave applications, this evaluation board allows designers and engineers to thoroughly assess the capabilities and performance of the ADRF6780 upconverter in their specific applications.

The ADRF6780 is a versatile component that operates within the 24 GHz to 44 GHz frequency range, making it ideal for a wide array of applications including point-to-point radios, satellite communications, and radar systems. The device integrates a mixer, a local oscillator (LO) buffer amplifier, and a variable gain amplifier (VGA), providing a compact and efficient solution for upconversion needs.

This evaluation board is equipped with a range of features to facilitate ease of use and expedite the development process. It includes SMA connectors for RF, intermediate frequency (IF), and LO signals, which enable quick and reliable connections to test equipment. Additionally, the ADRF6780-EVALZ comes with all necessary components pre-installed, ensuring that users can begin testing with minimal setup time.

The board's layout is thoughtfully designed to optimize performance and minimize signal interference. It also provides access to various control pins and voltage supply lines, granting users the ability to fine-tune the upconverter's parameters for their specific needs. The ADRF6780-EVALZ supports both serial and parallel control interfaces, offering flexibility in system integration.

Accompanying the ADRF6780-EVALZ is comprehensive documentation, which includes a detailed user guide, schematic diagrams, and bill of materials. These resources are invaluable for understanding the operation of the board and the ADRF6780 component, as well as for troubleshooting and optimization.

Whether for prototyping or for conducting detailed performance analysis, the ADRF6780-EVALZ evaluation board is an essential tool for engineers working with high-frequency signal chains. It exemplifies Analog Devices Inc.'s commitment to providing innovative solutions that streamline the development process and enhance end-product performance.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess