EN
  • EN
  • DE

ADSP-1110AJD

Part No ADSP-1110AJD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043808-ADSP-1110AJD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-1110AJD CAD Model

Description

ADSP-1110AJD: A High-Performance Signal Processor from Analog Devices Inc.

The ADSP-1110AJD is a state-of-the-art signal processor developed by Analog Devices Inc., a leader in the semiconductor industry. This processor is designed to deliver exceptional performance for a wide range of applications, from automotive and industrial to consumer electronics and communication systems. With its advanced architecture and robust feature set, the ADSP-1110AJD is an ideal choice for designers seeking a powerful and versatile processing solution.

Key Features

  • High Processing Power: The ADSP-1110AJD boasts a high-speed digital signal processing core, enabling it to handle complex algorithms and data-intensive tasks with ease.
  • Integrated Memory: This processor comes with integrated memory, reducing the need for external components and simplifying system design.
  • Flexible Peripheral Set: A range of on-chip peripherals supports various I/O and interface requirements, ensuring seamless integration into multiple system architectures.
  • Low Power Consumption: Designed for efficiency, the ADSP-1110AJD operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADSP-1110AJD is built to meet high reliability standards for long-term performance.

Applications

The versatile nature of the ADSP-1110AJD allows it to be used across various domains. It is particularly well-suited for:

  • Advanced audio and video processing
  • Automotive control systems
  • Industrial automation and process control
  • Medical imaging and diagnostics equipment
  • Wireless communication infrastructure

Technical Specifications

The technical specifications of the ADSP-1110AJD include:

  • High-performance DSP core
  • Integrated static RAM and ROM
  • Multiple communication ports for serial and parallel interfaces
  • On-chip DMA controllers for efficient data transfer
  • Support for a wide range of voltage and temperature conditions

Conclusion

The ADSP-1110AJD from Analog Devices Inc. represents a blend of performance, integration, and efficiency. Its robust processing capabilities and adaptability make it a top choice for engineers and product developers who require a reliable DSP for their high-performance applications. With the backing of Analog Devices' expertise and support, the ADSP-1110AJD is set to be a cornerstone in the design of innovative electronic systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess