EN
  • EN
  • DE

ADSP-2101BP-40

Part No ADSP-2101BP-40
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-2101
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 10.24MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 860486-ADSP-2101BP-40
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BP-40 CAD Model

Description

Analog Devices Inc.

The ADSP-2101BP-40 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its efficient data handling and processing capabilities. This DSP is designed to cater to a wide range of applications, including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • Processing Speed: The ADSP-2101BP-40 operates at a clock speed of 40 MHz, providing a balance between power consumption and processing capability.
  • Architecture: Built on a 16-bit fixed-point architecture, it offers a cost-effective solution for applications requiring precise calculations and signal manipulation.
  • Memory: It comes with an integrated memory structure that includes both program and data memory, facilitating quick access to instructions and operands.
  • Peripheral Support: The device includes a variety of peripherals such as serial ports and timers, which enhance its functionality and enable it to interface with other components in a system.
  • Power Efficiency: Designed for low-power operation, the ADSP-2101BP-40 is suitable for battery-powered devices and applications where power efficiency is paramount.
  • Instruction Set: The DSP features a rich instruction set optimized for digital signal processing tasks, allowing developers to implement complex algorithms effectively.

Applications:

The versatility of the ADSP-2101BP-40 makes it an ideal choice for a variety of applications. Its robust processing capabilities are well-suited for:

  • Audio and speech processing
  • Wireless and wired communication systems
  • Automotive electronics
  • Medical imaging systems
  • Industrial process control

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2101BP-40 is backed by comprehensive technical support, ensuring that developers have access to the resources they need to integrate this DSP into their products successfully.

Whether you are developing state-of-the-art audio equipment, advanced communication systems, or reliable industrial controls, the ADSP-2101BP-40 provides the performance and features necessary to create innovative and efficient solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess