EN
  • EN
  • DE

ADSP-2101BS-100

Part No ADSP-2101BS-100
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC DSP Controller 16 Bit 80PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Contact Plating Lead, Tin
Data Bus Width 16 b
Density 16 kb
Frequency 25 MHz
Max Frequency 25 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of I/Os 4
Number of Pins 80
Operating Supply Voltage 5 V
Packaging Bulk
RAM Size 3 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1025207-ADSP-2101BS-100
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BS-100 CAD Model

Description

The ADSP-2101BS-100 is a high-performance, single-chip microprocessor from Analog Devices Inc., a pioneer in the field of advanced integrated circuits. This product is part of the ADSP-21xx family, which is well-known for its exceptional processing power and efficiency in handling complex digital signal processing (DSP) tasks. The ADSP-2101BS-100 is designed to cater to a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

This processor operates at a clock speed of 100 MHz, delivering the computational speed required for high-speed signal processing. The architecture of the ADSP-2101BS-100 integrates a powerful 16-bit fixed-point DSP core, which allows it to execute multiple operations concurrently. This capability is crucial for applications that demand real-time processing and high throughput.

One of the standout features of the ADSP-2101BS-100 is its on-chip memory. It comes equipped with a sizeable amount of RAM and ROM, which enables efficient data management and storage without the need for external memory components. This integration not only saves space on the circuit board but also enhances the overall system reliability and speed due to the reduced data access times.

The ADSP-2101BS-100 also boasts a rich set of peripherals and interfaces, which include serial ports, parallel input/output ports, and timers. These built-in features facilitate easy connectivity and communication with other devices and systems, making the integration process smoother for engineers and system designers.

As with all products from Analog Devices Inc., the ADSP-2101BS-100 is manufactured with the highest quality standards. Its robust design ensures reliable operation even under challenging environmental conditions, which is essential for industrial and outdoor applications. Additionally, Analog Devices provides comprehensive technical support and documentation, ensuring that developers have access to the resources they need to successfully implement the ADSP-2101BS-100 into their projects.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess