EN
  • EN
  • DE

ADSP-2105KP-40

Part No ADSP-2105KP-40
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers / DSP Fixed-Point 16bit 10.24MHz 25MIPS 68-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173469-ADSP-2105KP-40
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2105
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2105KP-40 CAD Model

Description

Product Overview: ADSP-2105KP-40 by Analog Devices Inc.

The ADSP-2105KP-40 is a high-performance digital signal processor (DSP) engineered by Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-2100 family, known for its powerful processing capabilities and efficiency in handling complex signal processing tasks.

The ADSP-2105KP-40 operates at a clock speed of 40MHz, providing a balance of speed and power consumption that makes it suitable for a variety of applications, including audio processing, telecommunications, and industrial control systems. It features a 24-bit fixed-point architecture that ensures precise calculations, critical for applications requiring high accuracy and stability.

With its on-chip peripherals, the ADSP-2105KP-40 is designed to facilitate rapid development and integration into system designs. It includes a serial port, a host interface, and DMA channels, which enable efficient data transfers and communication with external devices without burdening the processor core.

The ADSP-2105KP-40 also provides a rich instruction set optimized for DSP operations, allowing developers to implement algorithms for filtering, modulation, and other signal processing functions with ease. Its parallel processing capabilities and hardware looping constructs can significantly reduce the number of clock cycles required for processing loops, which are common in DSP applications.

This DSP comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to robust system design and offers a compact footprint for space-constrained applications. The package also provides excellent thermal performance, ensuring that the device operates within its specified temperature range even under heavy computational loads.

Overall, the ADSP-2105KP-40 by Analog Devices Inc. is an exceptional choice for designers seeking a reliable and capable digital signal processor. Its combination of performance, integrated features, and ease of use make it a versatile component for a wide range of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess