EN
  • EN
  • DE

ADSP-21062LCS-160

Part No ADSP-21062LCS-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 768202-ADSP-21062LCS-160
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21062
Introduction Date July 19, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LCS-160 CAD Model

Description

Product Overview: ADSP-21062LCS-160 by Analog Devices Inc.

The ADSP-21062LCS-160 is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This product is part of the SHARC® processor family, renowned for its exceptional computational power and speed, making it an ideal choice for a variety of demanding signal processing applications.

Key Features:

  • High Clock Speed: The ADSP-21062LCS-160 operates at a clock speed of 160 MHz, providing rapid processing capabilities for complex algorithms.
  • Advanced Architecture: It features a 32-bit floating-point architecture, which ensures accurate and efficient handling of a wide dynamic range of signal amplitudes.
  • Large On-Chip Memory: With integrated on-chip memory, this DSP facilitates quick data access and reduces the need for external memory components.
  • Parallel Processing: The SHARC processor supports SIMD (Single Instruction, Multiple Data) that allows parallel processing of multiple data sets with a single instruction, greatly enhancing throughput.
  • Flexible Interface Options: A variety of interfaces including Link Ports and a Host Port interface are available, providing versatile connectivity options for system integration.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21062LCS-160 is suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the ADSP-21062LCS-160 DSP makes it suitable for an array of high-end applications, including:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical imaging
  • Industrial automation

Product Quality and Support:

Analog Devices Inc. is committed to providing high-quality products and the ADSP-21062LCS-160 is no exception. This DSP is backed by the manufacturer's extensive technical support and documentation, ensuring that developers have the resources they need to integrate the processor into their designs effectively.

Overall, the ADSP-21062LCS-160 from Analog Devices Inc. stands out as a robust and reliable digital signal processor that offers a blend of performance, efficiency, and versatility, making it a top choice for engineers and system designers seeking a superior DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess