EN
  • EN
  • DE

AD620BRZ-REEL

Part No AD620BRZ-REEL
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0420+
Reference case SOP-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 744208-AD620BRZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD620BRZ-REEL CAD Model

Description

Product Overview: AD620BRZ-REEL by Analog Devices Inc.

The AD620BRZ-REEL is a high-performance, low-power instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, versatility, and cost-effectiveness. This device comes in a compact SOIC-8 package and is part of a reel, making it suitable for automated assembly processes, ideal for both high-volume production and prototyping.

Key Features

  • Low Power Consumption: The AD620BRZ operates with a quiescent current of just 1.3 mA max, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: With a minimum input offset voltage of 50 µV and a low input bias current of 1.0 nA max, this instrumentation amplifier ensures high accuracy in signal amplification.
  • Wide Supply Range: It can be powered by a single supply ranging from +2.7 V to +36 V, or dual supplies of ±2.3 V to ±18 V, providing flexibility in various circuit designs.
  • Adjustable Gain: Gain can be set from 1 to 10,000 with a single external resistor, allowing for customization based on the specific needs of the application.
  • Excellent Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB min for G = 10, the AD620BRZ ensures that common-mode noise is effectively minimized.

Applications

The AD620BRZ-REEL's combination of features makes it ideal for a wide range of applications, including:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls and transducer interfaces.
  • Data acquisition systems.
  • Portable and battery-operated equipment.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD620BRZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. The device is RoHS compliant, adhering to environmental regulations and ensuring a sustainable product lifecycle.

Conclusion

The AD620BRZ-REEL from Analog Devices Inc. represents a synergistic combination of precision amplification, low power consumption, and flexible operating parameters. Its ease of use and robust design make it an excellent choice for designers who require a reliable, high-quality instrumentation amplifier for their electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess