EN
  • EN
  • DE

ADSP-21065LKCAZ264

Part No ADSP-21065LKCAZ264
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 32BIT 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 196-BGA, CSPBGA
Manufacturer Package 196-CSPBGA (15x15)
Win Source Part Number 768204-ADSP-21065LKCAZ264
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21065
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKCAZ264 CAD Model

Description

The ADSP-21065LKCAZ264 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the ADSP-21000 family, which is well-known for its exceptional computational speed and efficiency, making it an ideal choice for a variety of demanding signal processing applications.

Key Features:

  • High-Speed Processing: The ADSP-21065L features a 32-bit fixed-point architecture that is capable of executing up to 300 million instructions per second (MIPS), providing the computational power necessary for high-speed signal processing tasks.
  • Large On-Chip Memory: This DSP comes with a substantial amount of on-chip memory, including 544 KB of static RAM, which allows for efficient data management and storage without the need for external memory components.
  • Flexible Peripheral Interface: The ADSP-21065L offers a variety of peripheral interfaces, including serial ports, parallel ports, and link ports, enabling easy integration with other system components and peripherals.
  • Dynamic Power Management: Equipped with power-down modes and dynamic power management features, the ADSP-21065L ensures low power consumption, which is critical for portable and energy-sensitive applications.
  • Robust Instruction Set: The processor is designed with a rich instruction set optimized for digital signal processing, which includes multiply-accumulate operations, bit-reverse and modulo addressing, among others.

Applications:

The ADSP-21065LKCAZ264 is widely used in a variety of applications that require high-speed digital signal processing capabilities. These include:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical imaging
  • Industrial control

With its robust processing power and flexibility, the ADSP-21065LKCAZ264 from Analog Devices Inc. is a versatile DSP solution that meets the needs of complex and demanding signal processing tasks in today's technology-driven world.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess