EN
  • EN
  • DE

2SK3799(STA4

Part No 2SK3799(STA4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1534+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751306-2SK3799(STA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3799(STA4 CAD Model

Description

The 2SK3799(STA4 is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and power management circuits, offering low on-resistance and high current handling capabilities.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies.
  • Motor Control: Employed in motor control circuits for efficient power switching.
  • Power Amplifiers: Can be used in audio and RF power amplifiers for high-frequency applications.
  • Lighting Control: Used in LED lighting control systems for dimming and power switching.
  • DC-AC Inverters: Utilized in DC-AC inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Provides reliable and efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • High Drain Current (ID): Can handle substantial drain current levels, making it suitable for power applications.
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency applications.
  • Avalanche Energy Rated: Provides robust performance under transient voltage conditions.

Benefits:

  • Efficient Power Conversion: Minimizes power loss in switching regulators and DC-DC converters, increasing overall system efficiency.
  • Improved Motor Control: Provides efficient motor control, improving motor performance and reducing power consumption.
  • Enhanced Power Amplification: Delivers efficient power amplification for audio and RF applications.
  • Precise Lighting Control: Enables precise control over LED lighting systems, improving dimming and power switching.
  • Reliable DC-AC Conversion: Ensures stable and efficient DC-AC power conversion.

Additional Details:

The 2SK3799(STA4 is typically available in a surface-mount package, such as a TO-252 or similar package. Key parameters include drain-source voltage (VDSS), drain current (ID), and on-resistance (RDS(on)). For optimal performance, proper heat sinking is essential to prevent overheating. Always refer to the manufacturer's datasheet for detailed specifications, including voltage, current, and temperature ratings. Operating within the recommended parameters ensures the MOSFET's longevity and reliability in power management applications.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess