EN
  • EN
  • DE

DM1800-434MB

Part No DM1800-434MB
Manufacturer RF Monolithics, Inc
Catalog Miscellaneous
Description 433.92 MHz Transceiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Monolithics, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821786-DM1800-434MB
Ultra Librarian 3D Model Ultra Librarian DM1800-434MB CAD Model

Description

The DM1800-434MB is a SAW (Surface Acoustic Wave) resonator manufactured by RF Monolithics, Inc. It's designed for use in various wireless communication applications operating in the 434 MHz frequency band. This component plays a crucial role in frequency control and signal filtering within radio frequency circuits.

Applications

  • Remote keyless entry (RKE) systems
  • Wireless security systems
  • Garage door openers
  • Industrial remote control
  • Low-power telemetry applications

Features

  • Center Frequency: 434 MHz (specifically designed for the 434 MHz ISM band)
  • Low insertion loss: Minimizes signal attenuation for improved performance.
  • High Q factor: Provides excellent frequency stability and selectivity.
  • Small Surface Mount Device (SMD) package: Enables compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved range and reliability in wireless communication systems.
  • Reduced power consumption due to low insertion loss.
  • Enhanced frequency stability minimizes drift and ensures accurate operation.
  • Simplified circuit design due to the integrated nature of the SAW resonator.
  • Compliance with environmental standards.

Additional Details

The DM1800-434MB SAW resonator is a passive component that relies on the piezoelectric effect of a crystal material to generate and propagate acoustic waves. These waves are then used to filter or resonate at a specific frequency. The device's performance characteristics, such as insertion loss, Q factor, and temperature stability, are determined by the design and materials used in its construction. This particular model is optimized for use in the 434 MHz ISM band, a license-free frequency range commonly used for short-range wireless communication. Its small size and SMD package make it suitable for use in portable and space-constrained applications.

Proper impedance matching is critical for optimal performance. It is imperative to follow the manufacturer's recommendations for circuit design and component selection to ensure that the resonator operates within its specified parameters and provides the desired filtering or frequency control function. The resonator is also sensitive to electrostatic discharge (ESD), so appropriate handling precautions should be taken during assembly and testing.

The 434 MHz frequency band is utilized in a variety of applications, which makes this resonator a popular choice for designers working on wireless systems. The device provides a cost-effective solution for achieving stable and reliable frequency control in a compact form factor.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess