EN
  • EN
  • DE

ADSP-21160NCB-100

Part No ADSP-21160NCB-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Digital Signal Processor | IC DSP CONTROLLER 32BIT 400BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.90V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 400-BBGA
Supplier Device Package 400-PBGA (27x27)
Family Part Number ADSP-21160
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142178-ADSP-21160NCB-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21160NCB-100 CAD Model

Description

ADSP-21160NCB-100 DSP

The ADSP-21160NCB-100 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for demanding signal processing applications. This DSP is part of the SHARC® processor family, known for their high computational power and large on-chip memory.

Key Features:

  • Performance: Operating at a core frequency of 100 MHz, the ADSP-21160NCB-100 offers a peak performance of 600 MFLOPS (million floating-point operations per second).
  • Memory: It includes 4 MB of on-chip RAM and a 4-channel DMA controller, facilitating rapid data transfer and efficient handling of complex algorithms.
  • I/O Processing: The processor is equipped with a variety of peripheral interfaces, including link ports and serial ports, enabling flexible I/O options for a multitude of applications.
  • Instruction Set: The ADSP-21160NCB-100 features a rich instruction set optimized for digital signal processing, including SIMD (Single Instruction, Multiple Data) capabilities for parallel data processing.

Applications:

This DSP is ideal for a wide range of applications, such as:

  • Audio and video processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation
  • High-end communication systems

Package and Quality:

The ADSP-21160NCB-100 comes in a robust 208-lead CSPBGA (Chip Scale Package Ball Grid Array) package, ensuring reliable connections and a compact footprint for space-constrained designs. Analog Devices Inc. is committed to the highest standards of quality, making this DSP a reliable choice for critical applications that require long-term stability and performance.

For developers and engineers looking to harness the power of the ADSP-21160NCB-100, extensive technical documentation, development tools, and support are available directly from Analog Devices Inc., simplifying the integration of this powerful processor into your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess