EN
  • EN
  • DE

ADSP-21160NCBZ-100

Part No ADSP-21160NCBZ-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Digital Signal Processor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 400-BBGA
Manufacturer Package 400-PBGA (27x27)
Win Source Part Number 1142179-ADSP-21160NCBZ-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21160N
Introduction Date February 12, 2002
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21160NCBZ-100 CAD Model

Description

Analog Devices Inc. ADSP-21160NCBZ-100 DSP Microprocessor

The ADSP-21160NCBZ-100 is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This DSP is part of the SHARC® family, which is known for its exceptional computational power and efficiency in dealing with floating-point arithmetic, making it an ideal choice for a variety of audio, video, and signal processing applications.

With its 32-bit architecture, the ADSP-21160NCBZ-100 is designed to execute complex algorithms and process large amounts of data with speed and precision. It operates at a core frequency of 100MHz, providing the necessary throughput for demanding applications such as 3D audio processing, image processing, and advanced control systems.

The processor features a large on-chip memory, including a 4MB 32-bit external memory interface, which reduces the need for external memory components and simplifies system design. This on-chip memory is complemented by its dual-ported architecture, enabling simultaneous read/write operations for increased data bandwidth and system performance.

Connectivity is a strong suit for the ADSP-21160NCBZ-100, as it includes a host of peripherals and interfaces. It offers multiple serial ports, link ports for direct DSP-to-DSP communication, and a parallel peripheral interface that supports a variety of I/O devices and external converters. This flexibility makes it easy to integrate the DSP into a wide range of systems and applications.

Furthermore, the ADSP-21160NCBZ-100 is equipped with an innovative hardware accelerator that enhances the execution of Fast Fourier Transforms (FFT), a critical function in many signal processing tasks. This feature ensures efficient and rapid data analysis, which is particularly beneficial in real-time processing environments.

To facilitate development, Analog Devices provides a comprehensive set of tools, including software development kits (SDKs), emulators, and debuggers that support the ADSP-21160NCBZ-100. This ecosystem helps developers to streamline the design process and bring their products to market faster.

In summary, the ADSP-21160NCBZ-100 DSP microprocessor is a versatile and powerful component that offers a blend of performance, memory capacity, and connectivity options, making it a top choice for engineers and designers looking to tackle the most challenging signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $305.3237 $305.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess