EN
  • EN
  • DE

ADSP-21161NCCA-100

Part No ADSP-21161NCCA-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer | IC DSP CONTROLLER 32BIT 225MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 225-BGA, CSPBGA
Supplier Device Package 225-CSPBGA (17x17)
Family Part Number ADSP-21161
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142181-ADSP-21161NCCA-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21161NCCA-100 CAD Model

Description

Analog Devices Inc. ADSP-21161NCCA-100 DSP

Description:

The ADSP-21161NCCA-100 from Analog Devices Inc. is a high-performance digital signal processor (DSP) designed for demanding signal processing applications. This processor is part of the SHARC® family, which is well-known for its exceptional computational power and large on-chip memory. The ADSP-21161N is ideal for a variety of applications, including audio processing, industrial control, medical imaging, and communication systems.

Key Features:

  • High Clock Speed: The ADSP-21161NCCA-100 operates at a frequency of 100 MHz, providing rapid processing capabilities for real-time applications.
  • On-Chip Memory: It comes with integrated memory, including 4 MB of 32-bit words, which allows for efficient data storage and access without the need for external memory components.
  • Parallel Processing: With its SIMD (Single Instruction, Multiple Data) architecture, the ADSP-21161N can execute multiple operations in parallel, greatly improving performance for vector-based calculations.
  • Floating-Point Processing: The processor supports IEEE-754 floating-point arithmetic, ensuring accurate and reliable computations, which is critical for scientific and engineering applications.
  • Flexible Peripheral Options: A variety of peripheral interfaces are supported, including serial ports, parallel ports, and link ports, providing versatile connectivity options for system integration.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21161NCCA-100 is suitable for applications where power consumption is a concern.

Applications:

  • Professional and consumer audio systems
  • Advanced driver-assistance systems (ADAS)
  • Medical imaging equipment
  • Industrial process control
  • Instrumentation and measurement devices
  • Wireless and wired communication infrastructure

The ADSP-21161NCCA-100 is a testament to Analog Devices Inc.'s commitment to providing advanced digital signal processing solutions that meet the needs of modern, high-performance systems. Its combination of speed, precision, and versatility makes it an excellent choice for any application where efficient and reliable signal processing is required.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess