EN
  • EN
  • DE

ADSP-21479KSWZ-2A

Part No ADSP-21479KSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC DSP SHARC 266MHZ LP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 266MHz
Non-Volatile Memory ROM (4 Mbit)
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Family Part Number ADSP-21479
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1142198-ADSP-21479KSWZ-2A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21479KSWZ-2A CAD Model

Description

ADSP-21479KSWZ-2A Digital Signal Processor

The ADSP-21479KSWZ-2A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This advanced DSP is part of the SHARC® processor family, which is well-known for its exceptional core and memory performance. The ADSP-21479KSWZ-2A is designed to cater to a wide range of applications, including automotive audio and navigation, professional audio equipment, and industrial control systems where high-speed signal processing is crucial.

With its 32-bit architecture, the ADSP-21479KSWZ-2A offers a maximum core performance of 266 MHz, which translates to 1596 MFLOPs. This is made possible by the SHARC processor's unique ability to perform multiple operations in a single processor cycle. Additionally, the device boasts a large on-chip SRAM of 5Mbits and supports a variety of external memory interfaces, allowing for flexible system design and easy integration into a wide array of applications.

One of the key features of the ADSP-21479KSWZ-2A is its innovative hardware accelerators, which enhance the processing of FFT (Fast Fourier Transform), FIR (Finite Impulse Response), and IIR (Infinite Impulse Response) algorithms. This capability is particularly valuable in applications that require real-time signal processing, such as active noise cancellation or 3D audio processing.

The processor is equipped with a rich set of peripherals, including UART, SPI, SPORT, and I2C interfaces, enabling seamless connectivity and communication with other devices within a system. Additionally, it features a flexible booting capability from various storage media, ensuring that it can be deployed in a diverse range of environments and applications.

With its low power consumption and advanced power management features, the ADSP-21479KSWZ-2A is an energy-efficient solution for demanding signal processing tasks. This DSP is available in a 100-lead LQFP package and is designed to operate over an extended industrial temperature range, ensuring reliability and performance in harsh conditions.

Overall, the ADSP-21479KSWZ-2A from Analog Devices Inc. is a powerful and versatile DSP that offers the perfect balance of performance, power efficiency, and features for sophisticated digital signal processing applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess