EN
  • EN
  • DE

ADSP-21486KSWZ-3AB

Part No ADSP-21486KSWZ-3AB
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142199-ADSP-21486KSWZ-3AB
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21486KSWZ-3AB CAD Model

Description

ADSP-21486KSWZ-3AB - High-Performance SHARC Processor

The ADSP-21486KSWZ-3AB is a sophisticated digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Known for its high-performance capabilities, this SHARC processor is designed to handle complex algorithms and processing tasks with ease. It is an ideal solution for a wide range of applications, including audio and video processing, industrial control systems, medical devices, and more.

Key Features

  • Processing Power: Equipped with a 32-bit super Harvard architecture, the ADSP-21486KSWZ-3AB delivers exceptional performance for demanding applications.
  • High Clock Speed: Operating at a frequency of up to 300MHz, this DSP ensures rapid processing and quick response times.
  • On-Chip Memory: Comes with an integrated 5Mbit of RAM, allowing for efficient data handling and reduced need for external memory components.
  • Flexible Peripheral Set: Includes a variety of peripherals such as serial ports, timers, and a parallel port, providing versatility in system design.
  • Link Port: Features a high-speed link port for direct processor-to-processor communication, enabling scalable performance in multi-DSP systems.

Applications

  • Professional and consumer audio systems
  • Home theater and automotive infotainment
  • Advanced industrial control and automation
  • Medical imaging and diagnostic equipment
  • Instrumentation and measurement devices

Technical Specifications

The ADSP-21486KSWZ-3AB boasts a 32-bit floating-point processor core, which is optimized for high-speed numeric processing. Its architecture is designed to maximize data throughput and minimize latency, making it highly suitable for real-time processing tasks.

For connectivity, the device features a host of interfaces, including SPI, UART, CAN, and I2C. It also supports a range of audio and video interfaces, making it a versatile choice for multimedia applications.

With its robust design and powerful processing capabilities, the ADSP-21486KSWZ-3AB from Analog Devices Inc. stands out as a top-tier component for developers looking to incorporate a reliable and efficient DSP into their system designs.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess