EN
  • EN
  • DE

ADSP-21488BSWZ-3B

Part No ADSP-21488BSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC CCD SIGNAL PROCESSOR 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-21488
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1142202-ADSP-21488BSWZ-3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21488BSWZ-3B CAD Model

Description

Product Overview: ADSP-21488BSWZ-3B

The ADSP-21488BSWZ-3B is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This product is part of the SHARC® processor family, known for its exceptional core performance and power efficiency. The ADSP-21488BSWZ-3B is designed to meet the demands of a wide range of signal processing applications, including audio processing, industrial control, instrumentation, and defense systems.

Key Features

  • Core Performance: The ADSP-21488BSWZ-3B boasts a 32-bit/40-bit floating-point processor core with a clock speed of up to 400MHz, delivering up to 2400 MFLOPS of processing power. This enables high-precision calculations and efficient real-time processing.
  • Memory: It comes equipped with 2MB of on-chip memory, which includes both SRAM and ROM. This ample memory allows for efficient data management and storage, facilitating complex algorithms and buffering large data streams.
  • Peripheral Set: A comprehensive set of peripherals supports a variety of interfaces, such as UART, SPI, SPORT, and CAN, making it highly versatile for system integration.
  • Power Efficiency: With advanced power management features, the ADSP-21488BSWZ-3B is optimized for low power consumption without compromising performance, which is crucial for battery-powered and energy-sensitive applications.
  • Development Support: Analog Devices Inc. provides a full suite of development tools, including the CrossCore® Embedded Studio (CCES) software, to facilitate rapid design and development.

Applications

The ADSP-21488BSWZ-3B is suitable for a variety of high-performance applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial process control and automation
  • Medical imaging systems
  • Instrumentation and test equipment
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADSP-21488BSWZ-3B is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability in critical applications. With its robust design and cutting-edge technology, the ADSP-21488BSWZ-3B DSP is a reliable choice for designers seeking a combination of high speed, precision, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9270 $103.8540
3+ $42.6067 $127.8201
5+ $41.2752 $206.3760
6+ $39.9438 $239.6628
8+ $38.6123 $308.8984
11+ $34.6180 $380.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess