EN
  • EN
  • DE

ADSP-21488KSWZ-3B

Part No ADSP-21488KSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC CCD SIGNAL PROCESSOR 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Family Part Number ADSP-21488
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1142204-ADSP-21488KSWZ-3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21488KSWZ-3B CAD Model

Description

Analog Devices Inc. ADSP-21488KSWZ-3B Digital Signal Processor

The ADSP-21488KSWZ-3B is a high-performance, single-core member of the SHARC® family of digital signal processors (DSPs) developed by Analog Devices Inc. (ADI). It is designed to deliver exceptional processing power with a high degree of functional integration, making it an ideal choice for a wide range of signal processing applications such as audio, video, communications, and industrial control systems.

Equipped with a 32-bit super Harvard architecture, the ADSP-21488KSWZ-3B offers a maximum core performance of 400 MHz, which translates to 2400 MMACS (million multiply-accumulates per second). This processing capability enables the DSP to handle complex algorithms and multiple audio streams with ease. Additionally, the device features a large on-chip SRAM of 5M bits, which provides ample space for data buffering and efficient algorithm processing without the need for external memory, thereby reducing system costs and complexity.

The ADSP-21488KSWZ-3B also boasts a rich set of peripherals and interfaces to support a broad array of applications. These include link ports for direct processor-to-processor communication, serial ports supporting various communication protocols, and a parallel peripheral interface for connecting to external devices. Its SPI and I2C compatible interfaces ensure seamless integration with other components in a system.

ADI's innovative EZ-KIT Lite evaluation system is available for the ADSP-21488KSWZ-3B, providing designers with a comprehensive development environment. This includes an evaluation board, software development tools, and reference examples, which significantly accelerates the design and prototyping process. The CrossCore® Embedded Studio (CCES) software development platform further simplifies application development by providing state-of-the-art debugging and profiling tools.

The ADSP-21488KSWZ-3B is housed in a 100-lead LQFP (Low Profile Quad Flat Package) ensuring a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees reliable operation in harsh environments. With its powerful performance, extensive memory, and versatile connectivity options, the ADSP-21488KSWZ-3B is a robust solution for demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2725 $75.8175
6+ $20.7364 $124.4184
9+ $20.0885 $180.7965
12+ $19.4404 $233.2848
16+ $18.7925 $300.6800
21+ $16.8484 $353.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess