EN
  • EN
  • DE

MT41K256M8DA-125 AIT:K TR

Part No MT41K256M8DA-125 AIT:K TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 2GBIT PARALLEL 78FBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gbit
Memory Organization 256M x 8
Memory Interface Parallel
Clock Frequency 800 MHz
Access Time 13.75 ns
Voltage - Supply 1.283V ~ 1.45V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (8x10.5)
Base Product Number MT41K256M8
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 1350321-MT41K256M8DA-125 AIT:K TR
Ultra Librarian 3D Model Ultra Librarian MT41K256M8DA-125 AIT:K TR CAD Model

Description

This Micron Technology Inc. integrated circuit (IC) is a volatile SDRAM - DDR3L memory with a memory size of 2Gbit.

  • Access Time: 13.75 ns
  • Clock Frequency: 800 MHz
  • Voltage Supply: 1.283V to 1.45V
  • Mounting Type: Surface Mount
  • Package/Case: 78-TFBGA
  • Series: Automotive AEC-Q100
  • Packaging: Tape and Reel
  • Operating Temperature: -40°C to 95°C (TC)
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Write Cycle Time: Not Specified
  • ECCN: EAR99
  • REACH Impact: No

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $2.8013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess