EN
  • EN
  • DE

ADSP-21489KSWZ-3B

Part No ADSP-21489KSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-21489
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 846909-ADSP-21489KSWZ-3B
Ultra Librarian 3D Model Ultra Librarian ADSP-21489KSWZ-3B CAD Model

Description

Product Overview: ADSP-21489KSWZ-3B by Analog Devices Inc.

The ADSP-21489KSWZ-3B is a high-performance digital signal processor (DSP) from the reputable manufacturer, Analog Devices Inc. This product is part of the ADSP-2148x SHARC® family, which is renowned for its exceptional core and memory performance, making it an ideal solution for a variety of audio and industrial applications. With its advanced processing capabilities, the ADSP-21489KSWZ-3B is designed to handle complex algorithms and multiple audio channels with ease.

Key Features:

  • Performance: The ADSP-21489KSWZ-3B operates at a core frequency of up to 400 MHz, delivering up to 2400 MMACS (million multiply-accumulate operations per second) of processing power. This level of performance is well-suited for high-end audio processing, medical imaging, and industrial control applications.
  • Memory: It comes with integrated 5Mbits of RAM, which can be configured as needed for program or data storage. This on-chip memory helps to reduce system costs and power consumption by minimizing the need for external memory components.
  • I/O and Peripherals: The DSP includes a range of peripherals such as serial ports, SPI, UART, and two 48-bit timers, as well as a parallel peripheral interface (PPI). This extensive set of I/O options provides flexibility for system design and connectivity.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-21489KSWZ-3B offers advanced power management features that help reduce overall power consumption.

Applications:

The ADSP-21489KSWZ-3B is versatile and can be used in various applications that require high-speed signal processing, such as:

  • Professional and consumer audio systems
  • Automotive audio and noise cancellation
  • Medical imaging systems
  • Instrumentation and control
  • Industrial automation

Technical Specifications:

  • Core Frequency: Up to 400 MHz
  • Processing Power: Up to 2400 MMACS
  • On-chip Memory: 5Mbits of RAM
  • Operating Temperature Range: -40°C to +85°C
  • Package: 176-lead LQFP

In summary, the ADSP-21489KSWZ-3B by Analog Devices Inc. is a powerful and efficient DSP solution that provides the necessary speed, memory, and peripheral integration for demanding signal processing tasks across various industries. Its robust feature set ensures that it can meet the needs of the most performance-intensive applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess