EN
  • EN
  • DE

TC74VHC9125P

Part No TC74VHC9125P
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description 5-bit Universal Schmitt Buffer with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839725-TC74VHC9125P
Ultra Librarian 3D Model Ultra Librarian TC74VHC9125P CAD Model

Description

The TC74VHC9125P is a Quadruple Bus Buffer Gate manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) family, designed for high-speed operation while maintaining CMOS low power dissipation. This buffer gate is ideal for applications requiring signal buffering, isolation, or increased drive capability on data buses.

Applications:

  • Data bus buffering in microprocessor systems.
  • Memory interfacing.
  • Logic level translation.
  • General-purpose logic circuits.

Features:

  • High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V.
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5 V.
  • Wide operating voltage range: VCC = 2 V to 5.5 V.
  • CMOS input levels.
  • TTL output drive capability: can drive 15 LSTTL loads.
  • Quadruple buffer configuration.
  • DIP (Dual In-Line Package) for easy through-hole mounting.

Benefits:

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, leading to longer battery life in portable devices.
  • Versatile application due to wide operating voltage range.
  • Direct compatibility with both CMOS and TTL logic levels.
  • Easy integration into existing circuits with standard DIP package.

Technical Specifications:

The TC74VHC9125P operates within a supply voltage range of 2V to 5.5V. Its propagation delay time is typically 3.8ns at 5V. The input and output are CMOS compatible, offering excellent noise immunity. The output drive capability is substantial, capable of driving up to 15 LSTTL loads. The device is packaged in a standard DIP package, making it suitable for through-hole PCB assembly. The operating temperature range is typically -40°C to +85°C.

The VHC series, to which the TC74VHC9125P belongs, is designed for applications where speed and low power are critical. It offers a significant performance upgrade compared to standard CMOS logic while maintaining similar power consumption levels.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess