EN
  • EN
  • DE

ADSP-21565BSWZ10

Part No ADSP-21565BSWZ10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 1000 MHZ SHARC IN AN LQFP PACKAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 1GHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 120-LQFP Exposed Pad
Supplier Device Package 120-LQFP-EP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1377770-ADSP-21565BSWZ10
Ultra Librarian 3D Model Ultra Librarian ADSP-21565BSWZ10 CAD Model

Description

ADSP-21565BSWZ10 - A High-Performance Signal Processor by Analog Devices Inc.

The ADSP-21565BSWZ10 from Analog Devices Inc. is a cutting-edge signal processor that is part of the esteemed ADSP-2156x series. Designed for a wide range of applications, including audio processing, industrial control, and instrumentation, this processor is renowned for its high performance, low power consumption, and advanced signal processing capabilities.

Key Features

  • High Processing Power: With a core frequency of up to 10 MHz, the ADSP-21565BSWZ10 provides robust processing capabilities that can handle complex algorithms and computations with ease.
  • Advanced Architectural Design: The processor features a 32-bit, fixed-point DSP core, which is optimized for high-speed numeric processing. This makes it ideal for applications that require fast and accurate signal processing.
  • Memory and Storage: It comes equipped with a generous amount of on-chip memory, including both RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Peripheral Support: A variety of peripherals are integrated into the device, such as serial ports, timers, and parallel ports, providing versatile interfacing options with other components in a system.
  • Power Efficiency: Despite its powerful performance, the ADSP-21565BSWZ10 maintains low power consumption, which is crucial for portable and battery-operated devices.

Applications

The ADSP-21565BSWZ10 is well-suited for a multitude of applications. In the realm of audio processing, it can be utilized for sound synthesis, effects processing, and advanced audio decoding. For industrial control systems, it offers the precision and speed required for motor control, sensor data processing, and real-time decision-making. Moreover, its capabilities extend to instrumentation, where accurate and rapid signal processing is paramount.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADSP-21565BSWZ10 is no exception. The product is built to meet high standards, ensuring reliability and longevity in demanding environments. Whether it's deployed in professional audio equipment, industrial machinery, or sophisticated measurement instruments, this signal processor is designed to deliver consistent performance and withstand the test of time.

For engineers and designers seeking a reliable, high-performance signal processing solution, the ADSP-21565BSWZ10 is a compelling choice that combines functionality, efficiency, and versatility in one package.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8225 $65.8225
2+ $54.0082 $108.0164
3+ $52.3205 $156.9615
4+ $50.6327 $202.5308
6+ $48.9450 $293.6700
7+ $43.8817 $307.1719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess