The ADSP-21565WCSWZ10 by Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that delivers exceptional performance for demanding signal processing applications. This processor is part of the ADSP-2156x series, known for their high efficiency and processing power, making them ideal for a wide range of applications, including audio processing, industrial control systems, and advanced communication systems.
Key Features
- Core Performance: The ADSP-21565WCSWZ10 features a 32-bit super Harvard architecture that allows for simultaneous dual-data fetches and instruction dispatches in every processor cycle, maximizing computational throughput.
- Memory: It is equipped with a large on-chip SRAM, which is partitioned and organized to provide the best possible performance for a variety of data buffering and processing tasks.
- Peripheral Set: This DSP boasts a rich set of peripherals, including SPI, UART, CAN, and gigabit Ethernet MACs, providing versatile connectivity options for various system requirements.
- High-Speed Interfaces: The processor supports high-speed data transfers through its link ports, which can be used for direct chip-to-chip communication, enabling efficient system integration.
- Power Efficiency: Designed with power efficiency in mind, the ADSP-21565WCSWZ10 incorporates dynamic power management techniques to minimize power consumption without sacrificing performance.
Applications
- Audio and Video Processing
- Industrial Control Systems
- Medical Imaging Equipment
- Instrumentation and Measurement Devices
- Wireless Communication Infrastructure
Technical Specifications
Parameter
Value
Clock Frequency
Up to 450MHz
Operating Temperature
-40°C to +85°C
Package
400-Ball CSP_BGA
Supply Voltage
1.05V, 1.8V, 3.3V
The ADSP-21565WCSWZ10 provides the perfect blend of performance, power efficiency, and connectivity, making it an excellent choice for designers looking to push the boundaries of what's possible with digital signal processing.