EN
  • EN
  • DE

ADSP-2181BSZ-133

Part No ADSP-2181BSZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128QFP / DSP Fixed-Point 16bit 33.3MHz 40MIPS 128-Pin MQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 128-MQFP (14x20)
Win Source Part Number 198834-ADSP-2181BSZ-133
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-2181
Introduction Date April 28, 1997
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-2181BSZ-133 CAD Model

Description

ADSP-2181BSZ-133: High-Performance DSP from Analog Devices Inc.

The ADSP-2181BSZ-133 is a standout digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-218x family known for its high performance, integration, and ease of use in complex digital signal processing applications. The ADSP-2181BSZ-133 is designed to meet the demanding requirements of applications in communications, audio, control, and signal processing domains.

Key Features:

  • High-Speed Performance: With a 33 MHz core clock speed, the ADSP-2181BSZ-133 delivers speedy performance for real-time signal processing tasks. This makes it ideal for applications that require fast and efficient data handling.
  • Large On-Chip Memory: The device comes with 80 KB of on-chip memory, which includes 16 KB of RAM and 64 KB of ROM. This generous memory provision allows for the execution of complex algorithms and applications directly on the DSP without the need for external memory components.
  • Flexible Peripheral Options: This DSP is equipped with a variety of peripherals, including three timer/counters, a serial port, and a host of other I/O options. These features provide designers with the flexibility to interface with a wide range of external devices and systems.
  • Powerful Instruction Set: The ADSP-2181BSZ-133 boasts a rich instruction set optimized for digital signal processing tasks. With features like parallel computation and a variety of addressing modes, it can handle complex algorithms with efficiency.
  • Integrated DMA Controller: The onboard direct memory access (DMA) controller facilitates fast data transfer between memory and peripherals without burdening the CPU, thus enhancing the overall system throughput.

Applications:

The ADSP-2181BSZ-133 is suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Audio processing
  • Industrial control systems
  • Instrumentation
  • Medical imaging systems

Overall, the ADSP-2181BSZ-133 from Analog Devices Inc. is a robust, high-performance DSP solution that provides the computational power, memory, and peripherals needed for sophisticated digital signal processing applications. Its combination of speed, power, and flexibility makes it a preferred choice for engineers and designers looking to push the boundaries of what's possible in the realm of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4180 $106.4180
2+ $102.9851 $205.9702
3+ $99.5523 $298.6569
4+ $89.2538 $357.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess