EN
  • EN
  • DE

ADSP-2184LBSTZ-160

Part No ADSP-2184LBSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2184
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 847128-ADSP-2184LBSTZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2184LBSTZ-160 CAD Model

Description

ADSP-2184LBSTZ-160: High-Performance Digital Signal Processor

The ADSP-2184LBSTZ-160 is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed for high-speed numeric processing applications, this processor is part of the ADSP-218x family, known for their exceptional performance and flexibility. The ADSP-2184LBSTZ-160 is particularly well-suited for applications that require a high level of computational power and real-time processing, such as audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: The processor operates at a clock speed of 160 MHz, enabling rapid processing and throughput for demanding applications.
  • Optimized Architecture: It features a 16-bit fixed-point architecture that is optimized for high-speed data manipulation and processing tasks.
  • On-chip Memory: Equipped with on-chip memory, the ADSP-2184LBSTZ-160 includes 16k words of RAM, allowing for efficient data storage and access during operation.
  • Peripheral Support: The DSP supports a range of peripherals including timers, serial ports, and a host interface, providing versatile connectivity options.
  • Power Efficiency: It is designed with power efficiency in mind, making it ideal for portable and battery-operated devices where power consumption is a critical factor.
  • Package: The device comes in a 100-lead LQFP (Low-profile Quad Flat Package) surface-mount package, ensuring compact integration into system designs.

Applications:

The ADSP-2184LBSTZ-160 is ideal for a variety of applications that require robust DSP capabilities:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Automotive audio and navigation systems
  • Industrial process control and automation
  • Medical imaging systems
  • Instrumentation and measurement devices

With its blend of performance, efficiency, and integration features, the ADSP-2184LBSTZ-160 from Analog Devices Inc. is an excellent choice for developers and engineers looking for a reliable DSP to power their next-generation digital processing solutions. Its robust feature set ensures that it can meet the rigorous demands of modern high-speed signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 567 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess