EN
  • EN
  • DE

ADSP-2184NKSTZ-320

Part No ADSP-2184NKSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2184
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860499-ADSP-2184NKSTZ-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2184NKSTZ-320 CAD Model

Description

Analog Devices Inc. ADSP-2184NKSTZ-320: High-Performance Digital Signal Processor

The ADSP-2184NKSTZ-320 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance integrated circuit is designed to deliver exceptional processing power and speed, making it an ideal choice for a wide range of applications requiring complex signal processing, such as audio processing, telecommunications, industrial control, and instrumentation.

At the heart of the ADSP-2184NKSTZ-320 lies a 32-bit DSP core that operates at a frequency of up to 320 MHz. The processor is built on Analog Devices' advanced single-instruction, multiple-data (SIMD) architecture, which allows for simultaneous execution of multiple operations, thereby significantly enhancing computational throughput and efficiency.

This DSP features 80 KB of on-chip RAM, providing ample space for code and data storage. The integration of memory on the chip reduces the need for external memory components, simplifying system design and improving performance by minimizing memory access latency.

The ADSP-2184NKSTZ-320 also includes a variety of peripherals and interfaces that enable seamless integration into a multitude of system configurations. These include a host of communication ports such as serial ports, parallel ports, and a link port, which facilitate easy data transfer and connectivity with other devices within a system.

Engineers and designers will appreciate the ease of programming and flexibility offered by this DSP. It supports both C and assembly language programming, allowing for the development of highly optimized code. Additionally, the device is supported by Analog Devices' crosscore development tools, which provide a comprehensive suite of software tools to aid in the development of applications.

Encased in a compact LQFP (Low Profile Quad Flat Package) surface-mount package, the ADSP-2184NKSTZ-320 is designed for space-constrained applications. Its robust design and low power consumption make it a reliable choice for systems where efficiency and longevity are critical.

In summary, the ADSP-2184NKSTZ-320 from Analog Devices Inc. is a powerful and versatile digital signal processor that offers a perfect blend of performance, integration, and ease of use, making it a top choice for engineers looking to push the boundaries of signal processing capabilities in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.6870 $235.6870
2+ $211.3049 $422.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess