EN
  • EN
  • DE

ADSP-2185BSTZ-115

Part No ADSP-2185BSTZ-115
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC DSP Controller 16 Bit 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Contact Plating Tin
Data Bus Width 16 b
Frequency 28.8 MHz
Lead Free Lead Free
Max Frequency 28.8 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.25 V
Mount Surface Mount
Number of Pins 100
Packaging Bulk
RAM Size 32 kB
RoHS Compliant
Win Source Part Number 1220572-ADSP-2185BSTZ-115
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2185BSTZ-115 CAD Model

Description

ADSP-2185BSTZ-115: High-Performance DSP from Analog Devices Inc.

ADSP-2185BSTZ-115 DSP Chip

The ADSP-2185BSTZ-115 is a high-performance digital signal processor (DSP) from the renowned semiconductor company, Analog Devices Inc. This particular model is part of the ADSP-218x series, which is known for its high-speed signal processing capabilities and is widely used in a variety of audio, video, and communication applications.

The ADSP-2185BSTZ-115 operates at a speed of 115 MHz, providing robust performance for demanding applications. It features a 16-bit fixed-point architecture that ensures precise calculations and efficient data handling. The processor is equipped with 80 KB of on-chip memory, which includes 16 KB of RAM and 64 KB of ROM. This on-chip memory enables faster data access and improved performance in real-time processing tasks.

This DSP is designed with flexibility in mind, offering a range of interfacing options. It includes three serial ports, a host interface, and a parallel peripheral interface, which allows it to easily connect with other devices and systems. The ADSP-2185BSTZ-115 also supports a variety of peripherals, making it a versatile choice for system designers.

The power efficiency of the ADSP-2185BSTZ-115 is another highlight, making it suitable for portable and power-sensitive applications. Its low power consumption does not come at the expense of performance, ensuring that it can handle complex algorithms and processing tasks without draining the system's power resources.

Designed for reliability, the ADSP-2185BSTZ-115 comes in a 128-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while offering robust physical protection for the chip. This packaging makes it an excellent choice for space-constrained applications while also providing ease of integration into various electronic systems.

Overall, the ADSP-2185BSTZ-115 from Analog Devices Inc. is a powerful DSP that combines speed, efficiency, and flexibility, making it an ideal solution for a wide range of signal processing applications. Whether it's in industrial control systems, consumer electronics, or telecommunications equipment, this DSP stands out as a top performer in the field.

You May Also Be Interested in

Generic
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Oupiin
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention