EN
  • EN
  • DE

ADSP-2186MBSTZ-266

Part No ADSP-2186MBSTZ-266
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768208-ADSP-2186MBSTZ-266
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP2186M
Introduction Date October 20, 2000
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MBSTZ-266 CAD Model

Description

The ADSP-2186MBSTZ-266 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient and reliable signal processing capabilities. This particular model is part of the ADSP-218x family, known for its ease of use and integration into various system architectures. With its powerful processing capabilities and a clock speed of 266 MHz, it is an ideal choice for applications such as audio processing, industrial control, instrumentation, and telecommunications.

Key Features:

  • Architecture: The DSP utilizes a 16-bit fixed-point architecture, which delivers a perfect balance between performance and power efficiency, making it suitable for both battery-powered and plugged-in devices.
  • Processing Speed: With a clock speed of 266 MHz, the ADSP-2186MBSTZ-266 provides rapid signal processing, which is essential for real-time applications.
  • Memory: It comes with integrated static random-access memory (SRAM), which allows for quick data access and efficient processing without the need for external memory components.
  • Peripherals: The device includes a variety of peripherals such as timers, serial ports, and parallel ports, providing flexibility in interfacing with other components of a system.
  • Power Consumption: It is designed to operate with low power consumption, making it an eco-friendly choice for energy-sensitive applications.
  • Packaging: The ADSP-2186MBSTZ-266 comes in a surface-mount LQFP (Low Profile Quad Flat Package) that is suitable for compact and space-constrained designs.

Applications:

The versatility of the ADSP-2186MBSTZ-266 DSP allows it to be used in a variety of applications:

  • Advanced audio processing systems
  • Industrial control and automation
  • Medical instrumentation
  • Telecommunication infrastructure
  • Automotive electronics

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and long-lasting. The ADSP-2186MBSTZ-266 is a testament to their commitment to excellence, providing a robust and versatile solution for demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess