EN
  • EN
  • DE

ADSP-2186MKSTZ-300

Part No ADSP-2186MKSTZ-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1142230-ADSP-2186MKSTZ-300
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP2186M
Introduction Date October 20, 2000
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MKSTZ-300 CAD Model

Description

ADSP-2186MKSTZ-300: High-Performance Digital Signal Processor

The ADSP-2186MKSTZ-300 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This high-performance integrated circuit is designed to cater to a wide array of applications that require efficient, real-time signal processing capabilities. The device is particularly suitable for applications in audio processing, telecommunications, industrial control, and instrumentation.

Key Features

  • High Clock Speed: The ADSP-2186MKSTZ-300 operates at a clock speed of 300 MHz, enabling rapid processing of complex algorithms and functions.
  • Advanced Architecture: It features a 32-bit DSP core with a flexible architecture that allows for both parallel and sequential processing, enhancing its computational power and efficiency.
  • Memory: The device comes with an integrated memory system that includes on-chip program RAM and data RAM to facilitate quick access to instructions and data.
  • Peripheral Support: A variety of peripherals are supported, including serial ports, parallel ports, timers, and interrupt controllers, which expand the processor's interfacing capabilities.
  • Power Management: It has sophisticated power management features that help to minimize power consumption during operation, making it ideal for portable and power-sensitive applications.
  • Package: The ADSP-2186MKSTZ-300 is available in a compact LQFP (Low Profile Quad Flat Package) to save space on printed circuit boards.

Applications

The versatility of the ADSP-2186MKSTZ-300 makes it an excellent choice for a multitude of applications. It is widely used in:

  • Advanced audio and video processing systems
  • Wireless and wired communication systems
  • Automotive electronics
  • Industrial automation and process control
  • Medical imaging and diagnostics equipment
  • Instrumentation and measurement devices

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-2186MKSTZ-300 is no exception. Customers can expect robust performance and long-term dependability. Additionally, Analog Devices offers comprehensive technical support and documentation, making the integration of the ADSP-2186MKSTZ-300 into various platforms as seamless as possible.

With its advanced features and versatile application range, the ADSP-2186MKSTZ-300 stands out as a top-tier DSP solution for developers and engineers looking to push the boundaries of digital signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess