EN
  • EN
  • DE

ADSP-2189MBCA-266

Part No ADSP-2189MBCA-266
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2189M
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-ADSP-2189MBCA-266,ANAANAADSP-2189MBCA-266
Standard Package 8
Win Source Part Number 1043832-ADSP-2189MBCA-266
Ultra Librarian 3D Model Ultra Librarian ADSP-2189MBCA-266 CAD Model

Description

Product Overview: ADSP-2189MBCA-266

The ADSP-2189MBCA-266 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the field of high-performance integrated circuits. This DSP is part of the ADSP-218x family, known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications requiring complex signal computations.

With a 16-bit fixed-point architecture, the ADSP-2189MBCA-266 operates at a core frequency of 266 MHz, providing a perfect balance between speed and power consumption. It is designed to handle a multitude of tasks, including audio and video processing, telecommunications, industrial control, and biometric analysis, among others.

Key Features:

  • High-Performance Processing: The processor is capable of delivering up to 266 MIPS (million instructions per second), enabling it to process high-bandwidth data streams with ease.
  • On-Chip Memory: It comes with integrated on-chip memory, which includes 80 KB of RAM, allowing for rapid data access and manipulation without the need for external memory components.
  • Flexible Peripheral Options: This DSP includes a variety of peripherals such as serial ports, parallel ports, and timers, providing versatile connectivity and interface options for different system requirements.
  • Power Efficiency: Its low-power design ensures minimal power consumption, which is critical for portable and battery-powered devices.
  • Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which helps in reducing the code size and improving execution speed.

Applications:

The ADSP-2189MBCA-266 is suitable for a broad range of applications, including:

  • Audio and speech processing
  • Image and video processing
  • Wireless communication systems
  • Automotive electronics
  • Medical instrumentation
  • Industrial control systems

With its robust processing capabilities, the ADSP-2189MBCA-266 from Analog Devices Inc. stands out as a versatile and efficient solution for developers and engineers looking to integrate advanced DSP functionality into their products. Whether for consumer electronics or industrial applications, this processor is engineered to meet the demands of complex signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess