EN
  • EN
  • DE

ADSP-2191MBSTZ-140

Part No ADSP-2191MBSTZ-140
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer | IC DSP CONTROLLER 16BIT 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Host Interface, SPI, SSP, UART
Clock Rate 140MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number ADSP-2191
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142238-ADSP-2191MBSTZ-140
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2191MBSTZ-140 CAD Model

Description

ADSP-2191MBSTZ-140: High-Performance Digital Signal Processor

The ADSP-2191MBSTZ-140 is a top-tier digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and reliability in demanding applications. This processor is a part of the ADSP-219x family, which is known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of signal processing tasks.

Key Features:

  • High Clock Speed: The ADSP-2191MBSTZ-140 operates at a clock speed of 140 MHz, providing rapid processing capabilities for complex algorithms and real-time data processing.
  • Advanced Architecture: This DSP features a 16-bit fixed-point architecture that delivers robust performance for audio, video, and voice signal processing applications.
  • On-Chip Memory: Equipped with integrated program and data memory, it allows for efficient operation and quick access to frequently used instructions and data.
  • Peripheral Support: The device includes a variety of peripherals such as serial ports, timers, and host interface options, enabling easy integration with other system components.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2191MBSTZ-140 is suitable for applications where power consumption is a critical factor.
  • Package Type: This DSP comes in a 128-lead LQFP (Low Profile Quad Flat Package) surface-mount package, marked with the part number suffix 'BSTZ'.

Applications:

The ADSP-2191MBSTZ-140 is versatile and can be employed in various applications, including but not limited to:

  • Telecommunications
  • Automotive audio and navigation systems
  • Industrial control systems
  • Medical imaging devices
  • Consumer electronics

Conclusion:

With its robust set of features and capabilities, the ADSP-2191MBSTZ-140 from Analog Devices Inc. stands out as a powerful solution for designers looking to implement advanced digital signal processing in their products. Its combination of speed, efficiency, and integration options makes it a highly desirable component for a multitude of applications that require reliable and high-speed signal processing.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess