EN
  • EN
  • DE
  • IT

ADSP-BF512KSWZ-4F4

Part No ADSP-BF512KSWZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory FLASH (4Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-BF512
Standard Package 40 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 910982-ADSP-BF512KSWZ-4F4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512KSWZ-4F4 CAD Model

Description

Analog Devices Inc. ADSP-BF512KSWZ-4F4

The ADSP-BF512KSWZ-4F4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Blackfin family of processors, which are renowned for their exceptional signal processing capabilities and power efficiency. The ADSP-BF512KSWZ-4F4 is designed to meet the rigorous demands of embedded processing applications that require a robust combination of signal processing and control processing functionalities.

At the heart of this DSP is a core that operates at a frequency of up to 400MHz, providing the computational power necessary for complex algorithms and signal processing tasks. The processor is equipped with 148KB of on-chip memory, which includes both SRAM and ROM, allowing for efficient data storage and quick access to code. This on-chip memory is essential for applications where high-speed data processing and low-latency are critical.

The ADSP-BF512KSWZ-4F4 features a rich set of peripherals, including multiple timers, serial ports, and parallel interfaces, which allow for versatile connectivity options and easy integration into a wide range of systems. The processor also supports a variety of external memory interfaces, ensuring that it can be expanded to meet the needs of specific applications.

With its low-power consumption, the ADSP-BF512KSWZ-4F4 is particularly well-suited for portable and battery-operated devices. Its power management capabilities enable it to deliver high performance while minimizing power usage, thereby extending battery life and reducing the overall energy footprint of the system.

Engineers and system designers will appreciate the ease of development associated with the Blackfin processor family. Analog Devices provides comprehensive development tools, including cross-compilers, debuggers, and emulators, along with a rich set of software libraries that help accelerate the development process and reduce time to market.

Whether it's for audio processing, industrial control, medical imaging, or any other demanding application, the ADSP-BF512KSWZ-4F4 offers an optimal blend of performance, flexibility, and efficiency, making it a top choice for those seeking a reliable and powerful DSP solution.

Product packaging comes in a 176-lead LQFP (low profile quad flat package), ensuring a compact footprint for space-constrained applications. With its advanced features and proven reliability, the ADSP-BF512KSWZ-4F4 from Analog Devices Inc. stands out as a versatile and powerful component for your next high-tech project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Asahi Kasei Microsystems
IC DSP AUDIO MULTI-CH CODEC LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 100LQFP
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Analog Devices Inc.
IC DSP CTLR 16BIT 160CSPBGA
Lowest to $52.5524
ON Semiconductor
CD-DSP
Lowest to $5.6245
ON Semiconductor
CD-DSP
Lowest to $7.3554

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess