EN
  • EN
  • DE

ADSP-BF525KBCZ-6A

Part No ADSP-BF525KBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 600MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 143071-ADSP-BF525KBCZ-6A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525KBCZ-6A CAD Model

Description

The ADSP-BF525KBCZ-6A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications that demand high-speed signal processing capabilities. This DSP is part of the Blackfin family of products, which are known for their powerful combination of a microcontroller and a DSP in a single chip, providing an optimal solution for embedded systems that require both control and signal processing functionalities.

Key Features

  • Core Performance: The ADSP-BF525KBCZ-6A features a high-performance 16/32-bit Blackfin processor core, running at a clock speed of up to 600 MHz, delivering up to 1200 MMACS (Million Multiply Accumulates per Second).
  • On-Chip Memory: It comes with integrated on-chip memory, including 148KB of instruction SRAM, 148KB of data SRAM, and 4MB of executable flash memory, facilitating efficient and speedy data processing.
  • External Memory Interface: The device supports a wide variety of external memories, including SDRAM, DDR SDRAM, and flash memory, providing flexibility for system design and expansion.
  • Peripheral Set: A rich set of peripherals enhances the chip's functionality, including UART, SPI, TWI, CAN, and a host of general-purpose I/Os, enabling it to interface with a variety of external devices and systems.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring dynamic power management options to reduce power consumption during idle or low-activity periods.
  • Package: Encased in a 208-ball CSPBGA package, the ADSP-BF525KBCZ-6A is compact and suitable for space-constrained applications.

Applications

The versatility of the ADSP-BF525KBCZ-6A makes it ideal for a broad spectrum of applications, including but not limited to industrial control, automotive systems, medical devices, communication infrastructure, and complex multimedia processing. Its robust processing capabilities and efficient power management ensure reliable performance in the most demanding environments.

Conclusion

In summary, the ADSP-BF525KBCZ-6A from Analog Devices Inc. is a powerful and versatile digital signal processor that strikes an excellent balance between performance and power efficiency. Its comprehensive feature set and flexible memory interface options make it a top choice for engineers and designers looking to develop advanced embedded systems with stringent signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess