EN
  • EN
  • DE

TPSC335M035R0450

Part No TPSC335M035R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395043-TPSC335M035R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC335M035R0450 CAD Model

Description

The TPSC335M035R0450 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount component designed for a variety of electronic applications, offering stable performance and reliability.

Applications:

  • DC-DC Converters: Used for filtering input and output voltages.
  • Power Management Circuits: Provides stable voltage rails for integrated circuits.
  • Portable Electronics: Employed in devices such as smartphones, tablets, and laptops.
  • Industrial Control Systems: Utilized in environments requiring robust and reliable components.
  • Medical Devices: Used in applications where component reliability is crucial.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Tantalum Capacitor: Offers high capacitance in a compact size.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced Circuit Efficiency: Low ESR minimizes energy loss and heat generation.
  • Reliable Performance: Stable capacitance ensures consistent operation in various conditions.
  • Compact Design: Allows for high-density circuit board layouts.
  • Extended Lifespan: Tantalum construction provides excellent durability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple.

Technical Specifications:

The TPSC335M035R0450 has a capacitance of 3.3µF with a tolerance of ±20%. The rated voltage is 35V DC. The ESR is 0.450 Ohms. The operating temperature range is from -55°C to +125°C. It comes in a EIA 2824 case size. The termination finish is typically tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Lowest to $24.0101
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess