EN
  • EN
  • DE

ADSP-BF533SBBC-5V

Part No ADSP-BF533SBBC-5V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR DUAL 160CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Base Product Number ADSP-BF533
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 44371-ADSP-BF533SBBC-5V
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBC-5V CAD Model

Description

ADSP-BF533SBBC-5V: High-Performance Digital Signal Processor

The ADSP-BF533SBBC-5V is a standout product from Analog Devices Inc., renowned for its exceptional performance in digital signal processing. This processor is part of the Blackfin family, which is well-known for its high computational power and flexible architecture, making it an ideal choice for a wide range of applications including audio, video, and voice processing, as well as industrial instrumentation and control systems.

At the heart of the ADSP-BF533SBBC-5V is a high-performance 32-bit processor with a clock speed of 500MHz, which allows for rapid data processing and real-time performance. The processor is equipped with 148KB of on-chip memory, which includes 16KB of instruction cache, making it highly efficient in handling complex algorithms and processing tasks.

One of the key features of this processor is its dual 16-bit MACs, a 40-bit ALU, and a 40-bit shifter, which together provide the necessary horsepower for computationally intensive applications. The ADSP-BF533SBBC-5V also includes a range of peripherals such as UART, SPI, SPORT, and CAN interfaces, which allow for easy integration into various system designs.

With power management features that include a variety of sleep and idle modes, the ADSP-BF533SBBC-5V is designed to optimize power consumption, making it suitable for portable and power-sensitive applications. It operates at a voltage of 5V, which is conducive to a wide array of industrial and commercial power supplies, and it comes in a 160-ball CSPBGA package that is compact and suitable for space-constrained applications.

Developers can take advantage of the VisualDSP++ development environment, which provides a comprehensive suite of tools to streamline the development process for the ADSP-BF533SBBC-5V. This includes an integrated debugger, profiler, and simulator, as well as a rich set of libraries to accelerate software development.

In summary, the ADSP-BF533SBBC-5V from Analog Devices Inc. is a powerful, versatile digital signal processor that delivers exceptional performance for a broad spectrum of DSP applications. Its combination of processing power, integrated peripherals, and power efficiency make it an excellent choice for designers looking to push the boundaries of what's possible in embedded processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1709 $90.3418
4+ $37.0640 $148.2560
5+ $35.9055 $179.5275
7+ $34.7470 $243.2290
9+ $33.5886 $302.2974
12+ $30.1143 $361.3716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess