EN
  • EN
  • DE

ADSP-BF535PKBZ-350

Part No ADSP-BF535PKBZ-350
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 260-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface PCI, SPI, SSP, UART, USB
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 260-BBGA
Supplier Device Package 260-PBGA (19x19)
Base Product Number ADSP-BF535
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 910990-ADSP-BF535PKBZ-350
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PKBZ-350 CAD Model

Description

The ADSP-BF535PKBZ-350 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for their innovative and robust integrated circuits. This particular model is part of the Blackfin family of processors, which are known for their exceptional signal processing capabilities and power efficiency, making them ideal for a wide array of applications such as audio processing, automotive systems, industrial control, and communication infrastructure.

Key Features:

  • High Clock Speed: The processor operates at a frequency of 350 MHz, enabling rapid data processing and real-time performance for demanding applications.
  • Dynamic Power Management: With its power management features, the ADSP-BF535PKBZ-350 allows for the reduction of power consumption during lower processing demands, which is crucial for battery-operated devices.
  • On-Chip Memory: It comes equipped with integrated memory, reducing the need for external components and simplifying system design.
  • Peripheral Connectivity: The DSP includes a variety of peripherals such as UART, SPI, and timers, offering versatile interface options for connecting to other components in a system.
  • Parallel Processing: Its architecture supports parallel processing, which can significantly improve the performance of complex algorithms and signal processing tasks.

Applications:

The ADSP-BF535PKBZ-350 is suited for a diverse range of applications, including but not limited to:

  • Audio and video processing
  • Automotive infotainment and driver assistance systems
  • Industrial control systems
  • Medical imaging devices
  • Wireless and wired communication systems

Technical Specifications:

Parameter Value
Clock Frequency 350 MHz
Core Blackfin
Operating Temperature -40°C to +85°C
Package / Case 176-LQFP
Data Bus Width 32-Bit

The ADSP-BF535PKBZ-350 is a testament to Analog Devices Inc.'s commitment to providing advanced digital signal processing solutions. Its combination of speed, efficiency, and integrated features make it a compelling choice for designers looking to optimize their systems for high-performance signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess