EN
  • EN
  • DE

ADSP-BF547BBCZ-5X

Part No ADSP-BF547BBCZ-5X
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description DSP Fixed-Point 16-Bit 533MHz 533MIPS 400-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 16 b
Max Frequency 533 MHz
Memory Size 64 kB
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Win Source Part Number 1043846-ADSP-BF547BBCZ-5X
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF547BBCZ-5X CAD Model

Description

ADSP-BF547BBCZ-5X: A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-BF547BBCZ-5X is a state-of-the-art digital signal processor (DSP) developed by Analog Devices Inc., a leader in high-performance semiconductors. This processor is part of the Blackfin family of products, renowned for their exceptional signal processing capabilities and power efficiency. Designed to handle complex algorithms and multiple tasks with ease, the ADSP-BF547BBCZ-5X is ideal for a wide range of applications, including industrial control, automotive systems, audio and video processing, and communication infrastructure.

Key Features:

  • High-Performance Signal Processing: With its core running at 533 MHz, the ADSP-BF547BBCZ-5X provides a perfect balance between performance and power consumption, making it suitable for demanding signal processing tasks.
  • Advanced Integration: This DSP integrates a rich set of peripherals, including Ethernet, USB, and CAN interfaces, which allows for seamless connectivity and reduces the need for external components.
  • Large On-Chip Memory: Equipped with a large on-chip memory, it minimizes the need for external memory, thus simplifying design and reducing system costs.
  • Dynamic Power Management: The device supports dynamic power management techniques, enabling the optimization of power consumption based on the processing load.
  • Robust Security Features: The ADSP-BF547BBCZ-5X incorporates security features such as secure boot and cryptography support, ensuring the protection of sensitive data and intellectual property.

Applications:

  • Industrial Automation
  • Automotive Systems
  • Audio and Video Processing
  • Communication Infrastructure
  • Medical Imaging

The ADSP-BF547BBCZ-5X is available in a 208-ball CSPBGA package, providing a compact footprint for space-constrained applications. Its combination of performance, integration, and power efficiency makes it a versatile choice for designers looking to push the boundaries of digital signal processing.

For more detailed information, technical specifications, and support resources, visit the official Analog Devices Inc. website or contact their sales and support team. The ADSP-BF547BBCZ-5X is more than just a DSP; it's a powerful engine that can drive your most complex and demanding applications to new heights.

You May Also Be Interested in

Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess