EN
  • EN
  • DE

ADSP-BF549BBCZ-ENG

Part No ADSP-BF549BBCZ-ENG
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DSP Fixed-Point 16bit 533MHz 400-Pin CSP-BGA / Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number ADSP-BF549BBCZ-ENG-44403
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF549
Introduction Date September 16, 1998
ECCN 5A002.a.1.b.3
Country of Origin Singapore
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADSP-BF549BBCZ-ENG CAD Model

Description

ADSP-BF549BBCZ-ENG: High-Performance Digital Signal Processor

The ADSP-BF549BBCZ-ENG is a sophisticated digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that require high-speed signal processing capabilities. This processor is part of the Blackfin family of products, known for their exceptional performance and power efficiency. The ADSP-BF549BBCZ-ENG is an ideal choice for embedded systems that require an optimized balance between processing power and power consumption.

Key Features:

  • Core Performance: The Blackfin core boasts a high clock rate, enabling the processor to handle complex signal processing tasks efficiently. It is well-suited for real-time applications where timely processing is critical.
  • Memory: This DSP comes with an integrated memory architecture that includes both L1 and L2 memory, which can be configured as SRAM for data storage or as cache to improve performance.
  • Peripheral Set: A rich set of peripherals is integrated into the processor, including UART, SPI, SPORT, and CAN interfaces, facilitating easy communication with other devices and systems.
  • Power Management: The ADSP-BF549BBCZ-ENG features dynamic power management options, which allow developers to balance performance and power consumption according to the needs of their specific application.
  • Programmability: With its flexible programming model, the processor supports various signal processing algorithms and is programmable in both C and assembly languages, offering developers a versatile platform for creating custom solutions.

Applications:

The ADSP-BF549BBCZ-ENG is suitable for a wide range of signal processing applications, including but not limited to:

  • Industrial control systems
  • Audio and video processing
  • Automotive infotainment and driver assistance systems
  • Medical imaging devices
  • Communication infrastructure

With its combination of performance, power efficiency, and integrated peripherals, the ADSP-BF549BBCZ-ENG from Analog Devices Inc. provides a robust platform for developers looking to create advanced digital signal processing systems that require reliable and consistent performance.

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
ON Semiconductor
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess