EN
  • EN
  • DE
  • IT

ADSP-BF700BCPZ-2

Part No ADSP-BF700BCPZ-2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 128KB L2SR 88LFCSP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 200MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number ADSP-BF700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-BF700BCPZ-2
Standard Package 1
Win Source Part Number 1222222-ADSP-BF700BCPZ-2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF700BCPZ-2 CAD Model

Description

Analog Devices Inc. ADSP-BF700BCPZ-2 Overview

The ADSP-BF700BCPZ-2 is a high-performance signal processing microcontroller from Analog Devices Inc., designed for a wide array of applications that require efficient data manipulation and processing. This product is part of the Blackfin family of processors, which are known for their exceptional integration of a Micro Digital Signal Processor (DSP) and a Controller into a single architecture.

Key Features

  • Core Performance: The ADSP-BF700BCPZ-2 features a core that operates at a frequency of up to 400 MHz, delivering up to 800 MMACS (Million Multiply-Accumulates per Second), which is ideal for high-speed computation tasks required in signal processing.
  • Memory: Equipped with 128 KB of L1 RAM and 512 KB of L2 RAM, this processor can handle complex algorithms and buffering with ease. The on-chip memory is highly efficient, allowing for rapid data access and reduced latency.
  • Peripheral Set: It boasts a rich set of peripherals including UART, SPI, I2C, CAN, and USB interfaces, which facilitates easy communication with other devices and systems.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring dynamic power management options that help to minimize power consumption during operation, making it suitable for portable and power-sensitive applications.
  • Integration: With its integrated ADCs and DACs, the ADSP-BF700BCPZ-2 can directly interface with analog signals, reducing the need for external components and simplifying the overall system design.
  • Package: The device comes in a 64-LFCSP (Lead Frame Chip Scale Package) that measures 8x8 mm, which is compact and suitable for space-constrained applications.

Applications

The ADSP-BF700BCPZ-2 is versatile and can be used in various applications such as industrial control systems, medical instrumentation, audio and video processing, automotive systems, and communication infrastructure. Its robust processing capabilities make it an excellent choice for applications that require real-time signal processing, complex mathematical calculations, and high-speed data transfer.

Conclusion

In conclusion, the ADSP-BF700BCPZ-2 from Analog Devices Inc. is a powerful and efficient processor that combines the functionality of a DSP and a microcontroller. Its high-speed performance, coupled with a comprehensive set of features and peripherals, makes it a highly desirable component for designers and engineers looking to develop advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,076 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess