EN
  • EN
  • DE

ADSP-CM403CSWZ-CF

Part No ADSP-CM403CSWZ-CF
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC ARM CORTEX M4 FLASH 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 120-LQFP Exposed Pad
Case / Package 120-LQFP-EP (14x14)
Family Name ADSP-CM403
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911000-ADSP-CM403CSWZ-CF
Ultra Librarian 3D Model Ultra Librarian ADSP-CM403CSWZ-CF CAD Model

Description

Analog Devices Inc. ADSP-CM403CSWZ-CF Overview

The ADSP-CM403CSWZ-CF is a high-performance, mixed-signal control processor from Analog Devices Inc., a leader in the semiconductor industry. This processor is part of the ADSP-CM40x series, which integrates the ARM Cortex-M4 processor core with floating-point unit operating at frequencies up to 240 MHz. The device is specifically designed to cater to the demanding needs of industrial, automotive, and general-purpose applications that require precise control and signal processing capabilities.

With its advanced architecture, the ADSP-CM403CSWZ-CF offers a rich set of peripherals and features that enhance system performance and reduce time-to-market for a wide range of products. The processor includes a 16-bit ADC with up to 14 channels, providing high-resolution analog-to-digital conversion. It also features a multi-channel synchronous serial port (SPORT) that supports audio and telephony standards, making it an ideal choice for embedded audio applications.

The device's connectivity options are bolstered by I2C, SPI, UART, and CAN interfaces, allowing for flexible communication with other components in a system. Moreover, the ADSP-CM403CSWZ-CF provides a PWM unit, which is essential for motor control and power conversion applications. The integrated memory interface supports a range of external memory types, including SDRAM, flash, and ROM, ensuring ample storage for complex programs and datasets.

For enhanced security, the processor features a hardware cryptography accelerator, which facilitates secure data transmission and storage. Safety-critical applications benefit from the processor's error correction code (ECC) support, which helps to detect and correct memory errors, thereby improving system reliability.

The ADSP-CM403CSWZ-CF is available in a 120-lead LQFP package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range ensure reliable operation in harsh environments, which is a critical requirement for industrial and automotive applications.

Overall, the ADSP-CM403CSWZ-CF from Analog Devices Inc. represents a powerful and versatile solution for control and signal processing tasks, combining performance, connectivity, and reliability in a single chip.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess