EN
  • EN
  • DE

AD8041AR-REEL7

Part No AD8041AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 170MHZ RRO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 2mV
Operating Supply Current 5.8mA
Channel Output Current 50mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077135-AD8041AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8041AR-REEL7 CAD Model

Description

Product Overview

The AD8041AR-REEL7 is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., designed to deliver precision and power efficiency for a wide range of applications. This amplifier is part of the REEL7 packaging series, indicating its availability in a tape and reel format suitable for automated assembly processes, making it an ideal choice for large-scale production environments.

Key Features

  • Wide Bandwidth: The AD8041AR-REEL7 boasts a 160 MHz bandwidth, enabling it to handle high-speed signals with ease, making it perfect for video, A/D driver, and general-purpose high-speed applications.
  • Fast Settling Time: A fast settling time of 22 ns to 0.1% adds to the amplifier's high-speed performance credentials, ensuring accurate and quick response in precision applications.
  • Low Power Consumption: With a low supply current of just 3 mA per amplifier, this device is optimized for power-sensitive designs without compromising on performance.
  • Single-Supply Operation: The AD8041AR-REEL7 operates from a single supply voltage range of 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit configurations.
  • High Output Drive Capability: Capable of delivering a 30 mA output current, this amplifier can drive a variety of loads efficiently.
  • Low Distortion: Harmonic distortion levels are kept low, with a THD of -65 dBc at 1 MHz, which is critical for high-fidelity audio and instrumentation applications.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The AD8041AR-REEL7 is versatile and can be used in a multitude of applications where high-speed and low power are necessary. It is particularly well-suited for:

  • Active filters
  • ADC/DAC buffers
  • Video amplifiers
  • Cable drivers
  • Signal processing
  • Test and measurement systems
  • Communication systems

As a product of Analog Devices Inc., the AD8041AR-REEL7 benefits from the company's reputation for producing high-quality, reliable components that are at the forefront of analog technology. Whether for professional, industrial, or hobbyist applications, this amplifier is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6708 $60.7204
27+ $4.3694 $117.9738
42+ $4.2192 $177.2064
59+ $3.9178 $231.1502
77+ $3.7665 $290.0205
96+ $3.6163 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess