EN
  • EN
  • DE

ADSP-CM417F-SWZENG

Part No ADSP-CM417F-SWZENG
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description The ADSP-CM41xF series of mixed-signal control processors is based on the ARM® Cortex-M4™ processor core with...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 176
Number of UART Channels 5
RoHS Non-Compliant
Win Source Part Number 1228128-ADSP-CM417F-SWZENG
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-CM417F-SWZENG CAD Model

Description

The ADSP-CM417F-SWZENG from Analog Devices Inc. is a state-of-the-art mixed-signal control processor that seamlessly integrates the performance of a 32-bit ARM Cortex-M4 processor core with the flexibility and precision of high-fidelity analog peripherals. Designed for industrial, automotive, and general-purpose applications, this processor is a robust solution for complex control systems and demanding signal processing tasks.

Key Features and Benefits

  • High-Performance ARM Cortex-M4: The core operates at a frequency of up to 240 MHz, providing high computational power with a floating-point unit for efficient math operations.
  • Advanced Analog Peripherals: Includes precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other mixed-signal components for accurate signal acquisition and output.
  • Real-Time Control: Features like PWM units and timers support sophisticated control algorithms for real-time applications.
  • Robust Connectivity: Equipped with a variety of communication interfaces, including CAN, UART, SPI, and I2C, to ensure versatile connectivity options.
  • Enhanced Security: Comes with security features that protect against unauthorized access and ensure the integrity and confidentiality of the data.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered or energy-sensitive applications.

Applications

The ADSP-CM417F-SWZENG is ideal for a wide range of applications, such as:

  • Motor and Power Control
  • Automotive Control Systems
  • Industrial Automation
  • Intelligent Sensing Systems
  • Renewable Energy Systems
  • Audio Processing

Product Specifications

Attribute Details
Manufacturer Analog Devices Inc.
Part Number ADSP-CM417F-SWZENG
Core Processor ARM Cortex-M4
Maximum Clock Frequency 240 MHz
Program Memory Type Flash
Interface Type CAN, I2C, SPI, UART
Operating Temperature Specified by Manufacturer

With its exceptional integration of processing power and analog capabilities, the ADSP-CM417F-SWZENG is a versatile choice for engineers looking to push the boundaries of system performance and efficiency.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Microchip Technology
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess